EN
  • EN
  • DE

DS2745U+T&R

Part No DS2745U+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR I2C 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710055-DS2745U+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2745
Introduction Date September 14, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS2745U+T&R CAD Model

Description

Maxim Integrated DS2745U+T&R High-Precision Coulomb Counter IC

The Maxim Integrated DS2745U+T&R is a high-precision, battery fuel gauge integrated circuit that provides detailed information on battery status and usage. Designed for efficient power management in portable devices, this compact, integrated coulomb counter offers real-time monitoring of charge and discharge activity, enabling accurate battery capacity monitoring to extend the life and reliability of rechargeable battery packs.

This advanced monitoring IC is ideal for Lithium-ion (Li-ion) and Lithium-polymer (Li-Poly) batteries, commonly used in a wide range of applications including smartphones, tablets, laptops, and other portable electronics. The DS2745U+T&R helps to safeguard against overcharging and deep discharge conditions, thus preserving the battery's health and longevity.

Key features of the DS2745U+T&R include:

  • High-Accuracy Measurement: The device provides precise current flow measurement through an integrated sense resistor, offering high-resolution data for battery charge and discharge cycles.
  • Low Power Consumption: With its low quiescent current, the DS2745U+T&R minimizes the drain on the battery when in standby mode, making it suitable for power-sensitive applications.
  • Data Storage: An onboard EEPROM allows for storage of critical battery data and usage history, which can be used for predicting battery life and performance over time.
  • Communication Interface: The IC features a 1-Wire® interface, enabling simple and efficient communication with the host controller.
  • Compact Form Factor: Supplied in a small, surface-mount package, the DS2745U+T&R is designed to fit into space-constrained designs without compromising performance.

With the DS2745U+T&R, designers can implement an effective power management system that not only enhances user experience by providing accurate battery status but also contributes to the sustainable use of battery resources by optimizing the charging cycles. The tape and reel (T&R) packaging option facilitates automated assembly processes, making it a convenient choice for mass production.

Maxim Integrated's commitment to quality and performance is evident in the DS2745U+T&R, making it a superior choice for developers looking to integrate reliable battery management into their designs.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6548 $50.8932
22+ $4.6399 $102.0778
34+ $4.4949 $152.8266
46+ $4.3499 $200.0954
60+ $4.2049 $252.2940
80+ $3.7699 $301.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess