EN
  • EN
  • DE

DS26324GN+

Part No DS26324GN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU 16CH T1/E1/J1 256CSBGA / Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 256-Pin TE-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 16
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Win Source Part Number 773252-DS26324GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26324
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26324GN+ CAD Model

Description

The DS26324GN+ is a state-of-the-art transceiver module designed by Maxim Integrated, a leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This high-performance component is specifically engineered to interface with T1, E1, and J1 lines, providing a versatile solution for telecommunications infrastructure.

With its robust feature set, the DS26324GN+ offers unparalleled functionality for network equipment such as switches, routers, multiplexers, and other telecom systems. It integrates line interface, jitter attenuation, and clock recovery functionalities into a single, compact package, making it an ideal choice for space-constrained applications.

The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. It also boasts a low-jitter transmitter and receiver, which guarantees high-quality signal integrity, a critical aspect for communication applications.

Key features of the DS26324GN+ include:

  • Single-chip transceiver for T1, E1, and J1 interfaces
  • Supports both long-haul and short-haul lines
  • Integrated line build-out (LBO) and pulse shaping
  • On-chip jitter attenuator
  • Meets or exceeds all relevant industry standards
  • Programmable through a serial interface
  • Available in a compact 64-pin LQFP package

The DS26324GN+ is designed for easy integration into existing and new designs, providing a flexible platform for developers to build upon. Its programmable nature allows for customization and optimization according to specific application requirements. Moreover, the transceiver's adherence to industry standards ensures compatibility and interoperability across different systems and networks.

Maxim Integrated's commitment to quality and performance is evident in the DS26324GN+ transceiver, making it a top choice for telecommunications professionals seeking a reliable and efficient solution for T1/E1/J1 line interfacing.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,402 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess