The DS2503AN-600-00 from Maxim Integrated is a high-quality nonvolatile memory chip that offers reliable data storage solutions for a wide range of applications. This device is part of Maxim's renowned 1-Wire® family, which is known for its unique serial interface that requires only a single data line (and ground) for communication, thus simplifying the integration into various systems and reducing the overall system complexity and cost.
Key Features
- 1-Wire Interface: Allows for simple and cost-effective communication through a single data line.
- Large Memory Storage: Provides ample space for storing data with a 64-bit unique registration number and up to 512 bytes of user-programmable read/write memory.
- Robust Data Security: Features a write-protect function to prevent accidental data overwriting and ensure data integrity.
- High Reliability: The device is designed to retain data for over 10 years and endure over 1 million write cycles, making it suitable for critical applications.
- Wide Operating Range: Functions across a broad temperature range, making it suitable for a variety of harsh environments.
Applications
The DS2503AN-600-00 is versatile and can be used in numerous applications, including:
- Asset tracking and management
- Electronic identification
- Access control systems
- Industrial automation and process control
- Consumer electronics
Product Specifications
| Parameter |
Value |
| Memory Size |
512 Bytes |
| Interface Type |
1-Wire |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
TO-92-3 |
| Data Retention |
Over 10 years |
| Write Cycle Endurance |
Over 1 million cycles |
With its robust design, secure data protection, and the convenience of the 1-Wire interface, the Maxim Integrated DS2503AN-600-00 nonvolatile memory chip is an excellent solution for organizations looking for a dependable and efficient way to manage and protect their data.