EN
  • EN
  • DE

DS2502+

Part No DS2502+
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Description IC OTP 1KBIT TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family Memory
Packaging Bulk
Format - Memory EPROMs
Memory Type EPROM OTP
Memory Size 1K (1K x 1)
Interface 1-Wire Serial
Operating Temperature Range -40°C ~ 85°C (TA)
Package TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Catalog OTP EPROM
Win Source Part Number 090233-DS2502+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2502+ CAD Model

Description

Maxim Integrated's DS2502+ - 1Kb Add-Only Memory

The DS2502+ from Maxim Integrated is a unique and versatile memory device that offers a reliable and secure way to store data. This 1Kb add-only memory chip is designed for applications where data needs to be written once and read many times, making it perfect for archival and authentication purposes.

Key Features:

  • Unique 1-Wire Interface: The DS2502+ utilizes Maxim’s exclusive 1-Wire protocol, which allows communication through a single data line plus ground for simplified connectivity.
  • 1Kb EEPROM: Provides ample space for storage of identification and calibration data, with the add-only feature ensuring data integrity by preventing accidental erasure or modification.
  • Secure Authentication: Each chip has a factory-lasered, 64-bit ROM registration number that is unique to every device, providing a robust tool in preventing counterfeits and ensuring product authenticity.
  • Durable and Reliable: Designed with a wide operating temperature range, the DS2502+ is suitable for harsh environments and critical applications where data integrity is paramount.

Applications:

The DS2502+ is ideal for a wide range of applications, including:

  • PCB identification
  • Product authentication
  • Asset tracking
  • Electronic warranty management
  • Calibration data storage

Technical Specifications:

Parameter Value Memory Density 1Kb Interface Type 1-Wire Operating Voltage 2.8V to 6.0V Operating Temperature -40°C to +85°C

In conclusion, the DS2502+ is a compact, high-performance memory solution that offers unparalleled reliability for applications requiring data permanence and security. Its robust design and unique features make it an indispensable component in the field of electronic data storage and management.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1191 $56.9528
18+ $5.8413 $105.1434
27+ $5.6588 $152.7876
37+ $5.4763 $202.6231
48+ $5.2937 $254.0976
64+ $4.7461 $303.7504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,261 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess