EN
  • EN
  • DE

DS2413BG-100-3C0+T

Part No DS2413BG-100-3C0+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821999-DS2413BG-100-3C0+T
Ultra Librarian 3D Model Ultra Librarian DS2413BG-100-3C0+T CAD Model

Description

The DS2413BG-100-3C0+T is a state-of-the-art dual-channel 1-Wire switch from Maxim Integrated, designed to provide a reliable and efficient solution for digital signal control via a single data line. This innovative device is perfect for applications where minimal wiring and remote control are necessary, such as in environmental monitoring, industrial automation, and smart home systems.

Key Features:

  • 1-Wire Interface: Allows for communication and power over a single data line, reducing wiring complexity and cost.
  • Dual-Channel Control: The device offers two independent, open-drain, logic-controlled switches that can be used to control a variety of peripherals.
  • High Reliability: With its robust design, the DS2413BG-100-3C0+T ensures a high level of reliability and performance in demanding applications.
  • Compact Package: The device comes in a small SOT-23 package, making it ideal for space-constrained applications.
  • Wide Operating Range: It operates over a wide voltage range and temperature range, ensuring flexibility and reliability across different environments.

Applications:

  • Environmental Control Systems
  • Industrial Automation
  • Access Control
  • Smart Home Devices

The DS2413BG-100-3C0+T is a testament to Maxim Integrated's commitment to innovation and quality. Its user-friendly 1-Wire interface simplifies the design of complex control systems by allowing multiple devices to be controlled and powered over a single data line. This not only saves on wiring costs but also simplifies installation and maintenance.

Whether you're designing a sophisticated industrial control system or a simple smart home application, the DS2413BG-100-3C0+T offers the reliability and flexibility needed to create efficient and effective solutions.

With its dual-channel architecture, the DS2413BG-100-3C0+T allows for simultaneous control of two separate peripherals, making it an invaluable component for multitasking within your electronic projects. Embrace the power of Maxim Integrated's technology to take your designs to the next level.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2245 $82.2245
2+ $67.4659 $134.9318
3+ $65.3580 $196.0740
4+ $63.2490 $252.9960
5+ $61.1411 $305.7055
7+ $54.8163 $383.7141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess