EN
  • EN
  • DE

DS21Q43ATN

Part No DS21Q43ATN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER E1 QUAD 5V 128-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 4
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 32mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 203384-DS21Q43ATN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q43ATN CAD Model

Description

Product Overview: DS21Q43ATN from Maxim Integrated

The DS21Q43ATN is a high-performance, quad-channel T1/E1/J1 transceiver from Maxim Integrated, designed to meet the needs of communication infrastructure. This robust integrated circuit is tailored for telecommunication systems where multiple channel interfacing is essential, such as in digital cross connects, routers, switches, and channel banks.

Key Features

  • Multi-Channel Support: With four independent transceivers in one package, the DS21Q43ATN efficiently handles T1, E1, and J1 interfaces, offering versatility for various telecom applications.
  • Integrated Jitter Attenuator: The device includes an on-chip jitter attenuator for each channel, improving signal integrity and reducing timing-related errors in data transmission.
  • Programmable Features: Users can program the transceiver for different impedances, line build-outs, and receive equalization, ensuring compatibility with a wide range of telecom standards and line conditions.
  • Crystal-less Operation: This feature allows the transceiver to operate without an external crystal, simplifying the design and reducing system cost and complexity.
  • Power-Down Modes: The DS21Q43ATN supports various power-down modes, enabling energy-efficient operation by reducing power consumption when channels are inactive.

Applications

The DS21Q43ATN is ideal for deployment in telecommunications equipment where multi-channel capacity and high reliability are paramount. Its applications include:

  • Wireline infrastructure
  • Wireless base station controllers
  • Signal distribution systems
  • Network bridges and repeaters

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS21Q43ATN is no exception. It is built to stringent industry standards, ensuring reliable performance in the most demanding environments. The device is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing excellent thermal performance.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess