EN
  • EN
  • DE

DS21455

Part No DS21455
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS21455
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112284-DS21455
Ultra Librarian 3D Model Ultra Librarian DS21455 CAD Model

Description

The DS21455 from Maxim Integrated is a versatile single-chip transceiver designed for T1, E1, and J1 applications. This highly integrated device offers a complete interface for connection to digital networks and is ideal for telecommunications equipment such as channel banks, digital loop carriers, and routers.

Key Features

  • Multi-Standard Support: The DS21455 supports T1, E1, and J1 standards, making it a flexible solution for various communication protocols.
  • Integrated Line Interface: The device includes a line interface unit (LIU) for direct connection to a network, simplifying design and reducing external component count.
  • Crystal-Less Jitter Attenuator: A built-in jitter attenuator helps maintain signal integrity without the need for an external crystal, providing cost savings and enhancing reliability.
  • Programmable Features: Programmable transmit pulse shapes, receiver sensitivity, and other features allow customization for specific applications and network requirements.
  • Fractional Clocking: The transceiver supports fractional clocking for added flexibility in system design and synchronization.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21455 operates with low power consumption, making it suitable for energy-conscious applications.

Applications

  • Channel Banks
  • Digital Loop Carriers
  • Integrated Access Devices
  • Wireless Base Station Controllers
  • Frame Relay and ATM Equipment

The DS21455 transceiver is equipped with diagnostic capabilities, including loopback functions and a built-in BERT (Bit Error Rate Tester), which are essential for system testing and validation. Its small form factor and low profile make it a suitable choice for compact and high-density applications.

Overall, the Maxim Integrated DS21455 offers a robust and cost-effective solution for communication systems requiring reliable T1/E1/J1 connectivity. Its comprehensive feature set and ease of integration make it a top choice for designers and engineers in the telecommunications industry.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $85.6225
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $6.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess