EN
  • EN
  • DE

DS1875T+T&R

Part No DS1875T+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 38QFN / Fiber Optics Interface 38-TQFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Fiber Optics
Interface I2C
Voltage - Supply 2.85V ~ 3.9V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting Type Surface Mount
Base Product Number DS1875
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 112150-DS1875T+T&R
Ultra Librarian 3D Model Ultra Librarian DS1875T+T&R CAD Model

Description

The DS1875T+T&R from Maxim Integrated is a robust control and monitoring IC designed primarily for optical modules. It is an essential component in the telecommunications industry, particularly in applications involving optical networking equipment such as transceivers and transponders. This IC is a part of Maxim Integrated's extensive portfolio of products that offer reliable performance for communication systems.

Key Features

  • Integrated Monitoring: The DS1875T+T&R comes with integrated diagnostic features that allow real-time monitoring of key parameters such as temperature, voltage, bias current, and optical power levels.
  • EEPROM Memory: It includes an onboard EEPROM, enabling the storage of module-specific information and configuration settings, which is essential for inventory management and product authentication.
  • Programmable Control: The device offers programmable control over various module functions, such as laser modulation and bias currents, which provides flexibility in optimizing module performance.
  • Communication Interface: It supports a two-wire serial interface that is compliant with industry standards, facilitating easy integration with existing systems and ensuring compatibility with a wide range of optical modules.
  • Compact Package: The DS1875T+T&R is available in a compact, surface-mount package that is suitable for high-density circuit designs, saving valuable board space.

Applications

The DS1875T+T&R is designed for use in various optical network equipment, including:

  • SONET/SDH systems
  • Gigabit Ethernet transceivers
  • Fiber Channel transceivers
  • DWDM (Dense Wavelength Division Multiplexing) systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the DS1875T+T&R is no exception. It is manufactured to the highest standards, ensuring reliable performance in the demanding conditions typical of optical networking environments. The Tape and Reel (T&R) packaging option facilitates automated pick-and-place assembly processes, streamlining production and reducing manufacturing costs.

With its advanced features and reliable performance, the DS1875T+T&R is an ideal choice for system designers seeking to enhance the functionality and efficiency of their optical networking products.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess