EN
  • EN
  • DE

DS1856B-020

Part No DS1856B-020
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DUAL TEMP-CONTROLLED RESISTOR / Digital Potentiometer 20k Ohm 2 Circuit 256 Taps I2C Interface 16-CSBGA (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 20k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.85V ~ 5.5V
Features Temperature Sensor
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-CSBGA (4x4)
Package / Case 16-LBGA, CSPBGA
Temperature Range - Operating -40°C ~ 95°C
Standard Package 81 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1110585-DS1856B-020
Ultra Librarian 3D Model Ultra Librarian DS1856B-020 CAD Model

Description

Maxim Integrated DS1856B-020 Dual Temperature-Controlled NV Monitors

The DS1856B-020 from Maxim Integrated is a sophisticated monitoring solution designed for applications that require precise temperature control and monitoring. This device offers a dual-channel approach with non-volatile (NV) memory monitors, making it an ideal choice for managing and safeguarding system health in various electronic applications.

The DS1856B-020 integrates multiple functionalities into a single chip, including temperature sensors, digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and NV memory. This integration simplifies design, reduces board space, and enhances reliability in your system. With its wide temperature measurement range and high accuracy, the DS1856B-020 ensures that thermal management tasks are handled efficiently.

Key features of the DS1856B-020 include:

  • Two high-accuracy temperature sensors for comprehensive thermal monitoring
  • 10-bit ADCs and DACs for precise control and data acquisition
  • 256 bytes of user NV EEPROM for storing configuration and calibration data
  • Programmable over-temperature alarm thresholds to ensure system protection
  • Two-wire serial interface compatible with I²C for easy integration into existing designs
  • Wide operating voltage range to accommodate various power supply requirements

The DS1856B-020 is particularly well-suited for optical transceiver modules, where maintaining temperature within specific limits is crucial for performance and longevity. It is also applicable in other temperature-critical applications such as industrial controls, environmental monitoring systems, and computer peripherals.

Maxim Integrated's commitment to quality and reliability is evident in the DS1856B-020, which is built to meet the stringent demands of modern electronic systems. By choosing the DS1856B-020 for your design, you can ensure precise temperature regulation and monitoring, leading to improved system performance and a better end-user experience.

For more information about the DS1856B-020, including detailed specifications, application notes, and support documentation, please visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7911 $59.3733
7+ $16.2389 $113.6723
10+ $15.7314 $157.3140
14+ $15.2239 $213.1346
17+ $14.7165 $250.1805
23+ $13.1941 $303.4643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,904 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess