EN
  • EN
  • DE

DS1831BS+T&R

Part No DS1831BS+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MULTIMN 5/3.3V WDOG PB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 ms; 100 ms; 1,000 ms Minimum
Voltage - Threshold 3.3V, 5V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133656-DS1831BS+T&R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DS1831BS+T&R CAD Model

Description

The DS1831BS+T&R from Maxim Integrated is a robust, high-precision microprocessor supervisory circuit designed to monitor power supplies in digital systems. This essential component ensures reliable operation and protection for microprocessors (µPs), microcontrollers, and other digital systems by providing critical functions such as power-on reset control, watchdog timing, and manual reset capability.

Key Features

  • Power Supply Monitoring: The DS1831BS+T&R constantly checks the system's power supply, ensuring that it remains within acceptable thresholds for safe operation, thereby safeguarding sensitive electronic components from potential damage due to power instability.
  • Programmable Watchdog Timer: This feature allows system designers to set a timer that must be regularly reset by the host processor. If the processor fails to reset the timer—indicating a potential system hang or fault—the DS1831BS+T&R can initiate a system reset to recover normal operation.
  • Manual Reset Input: An external input is provided to manually trigger a system reset, offering an additional layer of control for system maintenance or emergency recovery procedures.
  • Active-Low Reset: The reset outputs are active low, which is a common configuration compatible with a wide range of digital systems.
  • High Accuracy: The reset threshold voltages are highly accurate, ensuring that the device responds appropriately to power supply variations.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for various applications, including industrial environments.

Applications

The DS1831BS+T&R is versatile and can be used in a myriad of applications where system reliability and integrity are paramount. It is ideal for use in:

  • Embedded systems
  • Computers and servers
  • Communication equipment
  • Industrial control systems
  • Portable/battery-powered devices

Product Packaging

The "+T&R" suffix in the product name indicates that the DS1831BS is provided in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficient and reliable integration into manufacturing workflows.

With its combination of features, the DS1831BS+T&R from Maxim Integrated is a crucial component for any system requiring robust power monitoring and system reset capabilities, providing peace of mind and enhancing overall system stability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0016 $63.0144
21+ $5.7450 $120.6450
32+ $5.5659 $178.1088
43+ $5.3858 $231.5894
56+ $5.2067 $291.5752
75+ $4.6685 $350.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess