EN
  • EN
  • DE

DS1819BR-20+T&R

Part No DS1819BR-20+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V RSET WDOG SOT23-5 / Processor Supervisor 1 Active High/Active Low/Push-Pull 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 773136-DS1819BR-20+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1819
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1819BR-20+T&R CAD Model

Description

The DS1819BR-20+T&R is a versatile and robust microprocessor supervisory circuit, designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor the power supplies in microprocessor and digital systems, providing a crucial safeguard against power failures and ensuring the proper functioning of electronic devices.

Key Features

  • Supply Voltage Monitoring: The DS1819BR-20+T&R operates over a wide voltage range, offering precise monitoring of the supply voltage to ensure that the system operates within safe parameters.
  • Reset Timeout: It comes equipped with a programmable timeout feature that generates a reset signal to the microprocessor upon detecting a fault condition, thus preventing system hang-ups and ensuring reliable operation.
  • Temperature Range: Suitable for various environments, this device can operate within an extended industrial temperature range, making it an excellent choice for challenging applications.
  • Form Factor: The component is available in a compact SOT-23 package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Automatic Restart: It has an automatic restart feature that helps in restoring system functionality after a fault condition has been resolved.

Applications

The DS1819BR-20+T&R is ideal for a broad range of applications that require reliable voltage monitoring and system integrity. It is commonly used in:

  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Portable/battery-powered devices

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1819BR-20+T&R is no exception, as it is built to meet stringent quality standards, ensuring dependable performance and longevity in critical system applications. The device is also available in tape and reel packaging (T&R), facilitating efficient assembly for high-volume production.

Ordering Information

For more information or to place an order for the DS1819BR-20+T&R, please visit Maxim Integrated's official website or contact an authorized distributor. Maxim's customer service and technical support teams are available to provide assistance with product selection, system design, and after-sales support.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8507 $87.7014
4+ $35.9806 $143.9224
5+ $34.8567 $174.2835
7+ $33.7318 $236.1226
9+ $32.6080 $293.4720
12+ $29.2342 $350.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess