EN
  • EN
  • DE

DS1819AR-5+T&R

Part No DS1819AR-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V W/PB WDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1034610-DS1819AR-5+T&R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automotive, Portable Devices, Power Management, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DS1819AR-5+T&R CAD Model

Description

Maxim Integrated DS1819AR-5+T&R Product Overview

The DS1819AR-5+T&R from Maxim Integrated is a robust, versatile microprocessor monitoring circuit that ensures the optimal performance of electronic systems. It is designed to monitor the power supply and temperature of a microprocessor, providing a reliable reset signal to the CPU during power-up, power-down, and brownout conditions. This component is essential for maintaining system integrity and preventing data corruption due to unexpected power fluctuations or temperature excursions.

Key Features:

  • Precision Monitoring: The DS1819AR-5+T&R offers precise monitoring with a factory-trimmed reset threshold, ensuring that the microprocessor is reset reliably and consistently.
  • Adjustable Reset Timeout: It provides an adjustable reset timeout period, which can be set by the user to meet specific system requirements, allowing for a tailored response to system conditions.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it ideal for use in portable and battery-operated applications.
  • Temperature Range: The component operates over a wide temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Compact Package: The DS1819AR-5+T&R comes in a small, space-saving package, which is beneficial for designs where board space is at a premium.

Applications:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial equipment

The DS1819AR-5+T&R is available in a tape and reel (T&R) format, which facilitates automated manufacturing processes, making it an ideal choice for high-volume production. Maxim Integrated's commitment to quality and reliability is evident in this product, which is designed to meet the stringent demands of modern electronic systems. Whether you are developing consumer electronics, industrial controllers, or complex computing platforms, the DS1819AR-5+T&R offers the protection and reliability you need to ensure seamless operation.

With its combination of precision, efficiency, and versatility, the DS1819AR-5+T&R from Maxim Integrated stands out as a top-tier solution for microprocessor monitoring in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7216 $61.3808
30+ $3.8750 $116.2500
47+ $3.7538 $176.4286
64+ $3.6325 $232.4800
83+ $3.5112 $291.4296
111+ $3.1485 $349.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess