EN
  • EN
  • DE

DS1818R-20+T&R

Part No DS1818R-20+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.55V W/PB 20% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 111194-DS1818R-20+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1818R-20+T&R CAD Model

Description

The DS1818R-20+T&R is a high-quality integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is a microprocessor supervisory circuit that provides an efficient solution for monitoring power supplies in microprocessor systems, ensuring proper operation through power-up, operation, and power-down phases.

Key Features

  • Precision Monitoring: The DS1818R-20+T&R boasts a precise factory-trimmed threshold that monitors the power supply voltage of microprocessors. This feature is crucial for systems that require a stable and reliable power source to maintain proper functionality.
  • Reset Signal: It generates an active-low reset signal when the monitored voltage drops below the designated threshold. This reset signal is maintained for a minimum of 150ms after the voltage exceeds the threshold again, ensuring the system has adequate time to stabilize.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for portable and battery-operated applications, where power efficiency is a critical factor.
  • Temperature Range: The DS1818R-20+T&R operates over a wide temperature range, making it suitable for various industrial and commercial applications that may experience fluctuating environmental conditions.
  • Form Factor: It comes in a compact SOT-23 package, which is ideal for space-constrained applications without sacrificing performance or reliability.

Applications

The DS1818R-20+T&R is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Networking Equipment
  • Industrial Controllers

Ordering Information

The product is available in tape and reel (T&R) format, facilitating automated pick-and-place assembly processes for high-volume production environments. This packaging ensures safe and efficient handling of the components during the manufacturing process.

With its robust feature set and Maxim Integrated's reputation for quality, the DS1818R-20+T&R is an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2170 $55.3020
14+ $7.5626 $105.8764
21+ $7.3263 $153.8523
29+ $7.0900 $205.6100
37+ $6.8536 $253.5832
49+ $6.1447 $301.0903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess