EN
  • EN
  • DE

DS1812R-10+T&R

Part No DS1812R-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.35V P-P 10% SOT23-3 / Processor Supervisor 4.35V 1 Active High/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 773126-DS1812R-10+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1812
Introduction Date November 19, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1812R-10+T&R CAD Model

Description

Maxim Integrated DS1812R-10+T&R Product Overview

The DS1812R-10+T&R from Maxim Integrated is a robust and reliable microprocessor supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides a precise, cost-effective system for managing power-on reset and watchdog functions, ensuring that your digital devices operate smoothly and without interruption.

Key Features

  • Automatic Reset Initiation: The DS1812R-10+T&R automatically initiates a reset if it detects that the power supply has fallen below the factory-set reset threshold level. This feature helps in preventing the system from running on an unstable power supply, which could lead to undefined behavior or damage to the system.
  • Programmable Watchdog Timer: The integrated watchdog timer can be programmed to monitor the microprocessor or microcontroller. If the processor fails to provide a periodic signal to the timer, the DS1812R-10+T&R assumes a system fault and issues a reset, ensuring the system can recover from software lock-up conditions.
  • Active-Low Reset Signal: The reset outputs are active low, which is a common configuration compatible with a wide range of microprocessors and digital ICs, providing a seamless integration into existing designs.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for industrial applications where temperature conditions may vary.
  • Compact Packaging: The DS1812R-10+T&R is available in a compact, surface-mount package, which saves valuable board space and is ideal for high-volume production.
  • Reel and Tape Packaging: The product is supplied in tape and reel packaging (denoted by the T&R suffix), which facilitates easy handling and automated assembly processes for manufacturers.

Applications

  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems
  • Communication Devices
  • Portable Electronics

The DS1812R-10+T&R is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that ensure the reliability and performance of electronic systems. Whether you're designing a new system or upgrading an existing one, the DS1812R-10+T&R offers the protection and peace of mind needed to maintain system integrity under various conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess