EN
  • EN
  • DE

DS1810R-5+T&R

Part No DS1810R-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.62V P-P 5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 120893-DS1810R-5+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1810R-5+T&R CAD Model

Description

Maxim Integrated DS1810R-5+T&R Product Overview

The DS1810R-5+T&R from Maxim Integrated is a highly efficient and reliable supervisory circuit designed to monitor the power supply and system health of microprocessor (µP) systems. This compact and robust component is an essential part of maintaining the integrity of digital systems, ensuring that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions. It is particularly well-suited for portable and battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Precision Monitoring: The DS1810R-5+T&R offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage levels. It asserts a reset signal whenever the VCC supply voltage declines below a preset threshold, safeguarding the system against data corruption and erratic behavior.
  • Automatic Reset: Upon power-up, the device generates a reset pulse, guaranteeing that the µP starts in a clean and predictable state. This pulse continues until the supply voltage reaches a stable condition, after which the reset signal is released to commence normal operation.
  • Manual Reset Input: An additional feature is the manual reset input, which allows external triggering of the reset function, providing an extra layer of control for system operators or other circuitry.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.
  • Compact Packaging: The DS1810R-5+T&R comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the DS1810R-5+T&R is perfect for a broad range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Communication Systems
  • Industrial Controllers

Overall, the DS1810R-5+T&R is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits. It is an indispensable component for any design where data integrity and system reliability are of paramount importance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1888 $55.9440
11+ $9.1806 $100.9866
17+ $8.8937 $151.1929
24+ $8.6068 $206.5632
31+ $8.3199 $257.9169
41+ $7.4592 $305.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess