EN
  • EN
  • DE

DS1775R4+T&R

Part No DS1775R4+T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Sensor Digital -55C-125C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Interface 2-Wire, I2C, SMBus
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage (DC) 2.7 V
Number of Pins 5
Operating Supply Current 1 mA
Operating Supply Voltage 5.5 V
Output Type Digital, I2C
Packaging Tape and Reel
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 970646-DS1775R4+T&R
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1775R4+T&R CAD Model

Description

Maxim Integrated DS1775R4+T&R Digital Thermometer and Thermostat

The DS1775R4+T&R is a high-precision digital thermometer and thermostat from Maxim Integrated that provides temperature readings with a resolution of 9 to 12 bits, selectable by the user. This product is specifically designed for applications where accurate temperature monitoring and control are critical, such as in industrial systems, environmental controls, and computer thermal management.

Encased in a compact SOT-23 package, the DS1775R4+T&R offers a versatile solution for temperature sensing with a range of features that make it an ideal choice for a variety of applications. It operates over a supply voltage range of 2.7V to 5.5V, making it suitable for both low and high voltage systems. The device communicates via a 2-wire, I2C/SMBus serial interface, which allows for easy integration into existing systems with minimal additional components.

One of the key features of the DS1775R4+T&R is its programmable alarm function. Users can set upper and lower temperature limits, and when the temperature crosses these thresholds, an alarm is triggered. This can be used to activate a fan, shut down a system, or alert personnel to potential overheating issues, providing an additional layer of protection for sensitive equipment.

The device also offers a shutdown mode for power-saving purposes, which is particularly useful in battery-powered applications. When in shutdown mode, the power consumption drops significantly, thus prolonging battery life without compromising on the continuous temperature monitoring capability.

With its small size, low power consumption, and high level of integration, the DS1775R4+T&R from Maxim Integrated is an excellent choice for designers looking to incorporate reliable temperature monitoring and control into their systems. Its robust feature set ensures that it can meet the requirements of even the most demanding temperature-sensitive applications.

Whether you are designing a sophisticated server, a consumer electronic device, or an industrial control system, the DS1775R4+T&R offers a precise and efficient solution for temperature management and protection.

You May Also Be Interested in

Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Omron
SENSOR HUMIDITY
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP HIGH ACCURACY
Lowest to $4.0747
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7851 $54.2808
18+ $5.5673 $100.2114
28+ $5.3933 $151.0124
39+ $5.2193 $203.5527
50+ $5.0454 $252.2700
67+ $4.5234 $303.0678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,704 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess