EN
  • EN
  • DE

DS1746W-120IND+

Part No DS1746W-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 014728-DS1746W-120IND+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1746
Introduction Date February 18, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1746W-120IND+ CAD Model

Description

Maxim Integrated DS1746W-120IND+ Real-Time Clock

The DS1746W-120IND+ is a high-performance, full-featured real-time clock (RTC) module manufactured by Maxim Integrated. This robust RTC module provides a comprehensive timekeeping solution that is ideal for industrial applications and embedded systems which require long-term data retention and a reliable time base.

Featuring a Y2K-compliant calendar, the DS1746W-120IND+ maintains accurate date and time information from the year 1900 through 2099, including corrections for leap years. It integrates a wealth of features into a compact, power-efficient package, making it a versatile choice for a wide range of applications such as networking hardware, industrial machinery, and other systems that require a dependable time reference.

Key Features:

  • Integrated Battery: The module comes with a built-in, rechargeable lithium battery that ensures uninterrupted operation for the RTC and SRAM in the event of a power failure.
  • Nonvolatile SRAM: With 128k x 8 bits of nonvolatile static RAM, the DS1746W-120IND+ provides ample storage for critical data that must be preserved across power cycles.
  • Watchdog Timer: An embedded watchdog timer improves system reliability by initiating a system reset if the microprocessor or software becomes unresponsive.
  • Power-fail Write Protection: This feature automatically switches to the battery supply and write-protects the memory when a power failure is detected, preventing data corruption.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.

The DS1746W-120IND+ communicates with the host system via a simple multiplexed byte-wide interface, which allows for easy integration into existing designs. It also features a programmable alarm and periodic interrupt functions, which can be utilized to perform regular tasks or wake the system from a low-power state.

Encased in a durable, 34-pin PowerCap Module (PCM) package, the DS1746W-120IND+ is engineered to withstand harsh industrial environments while maintaining precise timekeeping and data integrity. Whether your application is in telecommunications, data acquisition, or process control, the DS1746W-120IND+ is a reliable choice for maintaining accurate time and safeguarding vital data.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess