EN
  • EN
  • DE

DS1744W+P12

Part No DS1744W+P12
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253663-DS1744W+P12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1744W+P12 CAD Model

Description

Introducing the DS1744W+P12 from Maxim Integrated

The DS1744W+P12 is a high-performance, full-function Nonvolatile (NV) Timekeeping RAM designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This state-of-the-art component integrates a full-featured real-time clock (RTC), 32K x 8 nonvolatile static RAM, power-fail control circuit, and battery all in a single package. It is a perfect solution for applications requiring reliable timekeeping and data storage that can endure power loss without data corruption.

Key Features

  • Real-Time Clock (RTC): The DS1744W+P12 includes a highly accurate RTC with a century byte to provide year 2000 compliance and beyond. It maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation up to 2100.
  • Nonvolatile Memory: The integrated 32K x 8 NV SRAM offers data retention without the need for a battery during power loss, ensuring data integrity and reducing the risk of data loss.
  • Power-Fail Control: The device features a power-fail control circuit that automatically writes-protects the nonvolatile memory when the VCC supply falls below a predetermined threshold, ensuring the preservation of data during power failures.
  • Integrated Battery: The onboard lithium energy cell can maintain data and real-time clock operation for over 10 years in the absence of external power.
  • Package: The module is housed in a 24-pin 300-mil EDIP or 28-pin 600-mil SOIC package, providing a compact solution for space-constrained applications.

Applications

The DS1744W+P12 is ideal for a wide range of applications where long-term data retention and accurate timekeeping are critical. These include:

  • Utility meters
  • Industrial time clocks
  • POS terminals
  • Network servers
  • Medical devices
  • Embedded systems

Maxim Integrated's commitment to quality and reliability is evident in the DS1744W+P12, making it a trusted choice for engineers and designers looking for a robust timekeeping and memory solution. With its integrated features, it simplifies design, reduces component count, and ensures seamless operation through power interruptions.

For detailed specifications, application notes, and additional information, visit Maxim Integrated's official website or contact their support team for assistance.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess