EN
  • EN
  • DE

DS17287-3+

Part No DS17287-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clocks
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 2KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.7 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 2mA @ 2.7V ~ 3.7V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 1168937-DS17287-3+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS17287
Introduction Date February 18, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS17287-3+ CAD Model

Description

Maxim Integrated DS17287-3+ Real-Time Clock

The DS17287-3+ is a highly integrated real-time clock (RTC) module from Maxim Integrated, designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC module incorporates a multitude of features that make it ideal for systems that require reliable time tracking, such as embedded systems, servers, data loggers, and industrial equipment.

Key Features

  • Integrated Battery Backup: With an onboard lithium battery, the DS17287-3+ ensures that timekeeping continues uninterrupted during system power failures, maintaining time and date for years without external power.
  • Extended Temperature Range: This device is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.
  • Memory Integration: Alongside the RTC function, it includes 113 bytes of user-accessible NV SRAM, which is ideal for storing critical data that must be preserved during power loss.
  • Century Byte: The century byte feature provides seamless transition over century rollovers, ensuring compliance with date and time standards well into the future.
  • Programmable Alarm: Users can set an alarm to trigger on a specific second, minute, hour, day, date, month, or even on a yearly basis, providing flexibility for a variety of time-based tasks.
  • Automatic Leap Year Compensation: The DS17287-3+ automatically adjusts for leap years, ensuring accurate date tracking without manual intervention.
  • Simple Serial Interface: Communication with the RTC module is achieved through a simple multiplexed byte-wide interface, making it easy to integrate into existing systems.

Applications

The DS17287-3+ is versatile and can be used in a variety of applications that require precise timekeeping and data retention through power cycles. It is particularly well-suited for:

  • Embedded Systems
  • Networking Equipment (Routers, Switches, Servers)
  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Medical Devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS17287-3+ RTC module is an excellent choice for designers looking to incorporate reliable timekeeping into their systems.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess