EN
  • EN
  • DE

DS1706TEPA

Part No DS1706TEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Manufacturer Maxim Integrated
Series MicroMonitor™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name DS1706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869450-DS1706TEPA
Ultra Librarian 3D Model Ultra Librarian DS1706TEPA CAD Model

Description

The DS1706TEPA is a precision microprocessor monitoring circuit from Maxim Integrated that ensures the reliable operation of embedded systems. This monitoring circuit is designed to safeguard system integrity through several key functions, including power-on reset control, watchdog timing, and software security.

Key Features

  • Power Supply Monitoring: The DS1706TEPA actively monitors the system's power supply, providing a reset signal to the microprocessor during power-up, power-down, and brownout conditions. This ensures that the microprocessor and associated circuitry reset to a known state, preventing software execution errors.
  • Watchdog Timer: With an integrated watchdog timer, the device can detect and recover from system malfunctions. If the microprocessor fails to provide a periodic signal to the DS1706TEPA, the watchdog timer will time-out and generate a system reset, thereby clearing any software anomalies and restoring normal operation.
  • Software Security: The DS1706TEPA includes a feature that requires a specific sequence to be written to it before its reset function can be disabled. This prevents accidental or malicious disabling of the reset function, enhancing system security.
  • Low Power Consumption: Designed for efficiency, the DS1706TEPA has a low power consumption profile, making it suitable for battery-powered applications where power conservation is crucial.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The DS1706TEPA is versatile and can be employed across a wide range of applications. It is particularly well-suited for embedded systems that require robust monitoring to maintain operational integrity, such as industrial control systems, telecommunications equipment, and portable consumer electronic devices.

Technical Specifications

Parameter Value
Package/Case 8-PDIP
Operating Temperature -40°C to +85°C
Mounting Type Through Hole

The DS1706TEPA from Maxim Integrated is an essential component for any system that demands reliable monitoring and protection mechanisms. Its integration into a system design can significantly enhance the overall stability and security of the application it serves.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess