Product Overview: DS1685E+512 Real-Time Clock
The DS1685E+512 from Maxim Integrated is an advanced, high-precision real-time clock (RTC) module designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC module is built upon the robust and proven architecture of Maxim's family of timekeeping devices, offering exceptional accuracy, reliability, and ease of integration.
Key Features
- Integrated Battery Backup: The DS1685E+512 comes with an embedded lithium battery that ensures continuous timekeeping in the event of a power failure. This feature is crucial for maintaining accurate time across system restarts and power outages.
- Extended Temperature Range: This device is designed to operate effectively across an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
- Memory Storage: The product includes 512 bytes of user-accessible, nonvolatile memory storage. This additional space is ideal for storing critical data that must be preserved during power loss.
- Serial Interface: A serial interface facilitates communication between the DS1685E+512 and the host system, allowing for easy integration into existing designs.
- Leap Year Compensation: The RTC module includes automatic leap year compensation valid up to the year 2100, ensuring accuracy over long periods without the need for manual adjustments.
Applications
The DS1685E+512 is versatile and can be used in a variety of applications, including:
- Embedded systems
- Industrial control systems
- Networking equipment
- Telecommunications systems
- POS terminals
Product Specifications
Maxim Integrated's DS1685E+512 boasts a 3.3V or 5V operating voltage, making it compatible with a broad array of microcontrollers and digital systems. The module's compact form factor and low power consumption make it an ideal choice for battery-powered and portable devices where space and energy efficiency are critical.
In summary, the DS1685E+512 from Maxim Integrated offers a reliable and efficient solution for real-time clock functionality, with additional features that ensure performance in challenging environments and applications.