EN
  • EN
  • DE

DS1669S-188

Part No DS1669S-188
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 253635-DS1669S-188
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1669S-188 CAD Model

Description

The DS1669S-188 from Maxim Integrated is a robust digital potentiometer that provides electronic adjustment capabilities to your circuits. This innovative component is part of the Dallastat™ family, renowned for their reliability and precision in various electronic applications. The DS1669S-188 is a versatile solution for replacing mechanical potentiometers and trimmers where digital control allows for more flexibility and longevity.

Key Features

  • Nonvolatile Memory: The DS1669S-188 integrates nonvolatile (NV) memory to retain the position of the wiper even after power is removed, ensuring consistent performance across power cycles.
  • Wide Voltage Range: It operates over a wide voltage range, from 4.5V to 5.5V, making it suitable for various applications.
  • Resistance Values: This digital potentiometer offers a resistance value of 10kΩ, providing a broad range of adjustability for different circuit requirements.
  • Temperature Range: Designed to function across a wide temperature range, the DS1669S-188 is operational from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device comes in an 8-pin SOIC package, which is conducive for space-constrained applications while still allowing for easy integration into your designs.

Applications

The DS1669S-188 is commonly used in applications requiring precise calibration or variable resistance settings. These include but are not limited to:

  • Volume control in audio systems
  • Brightness adjustment in lighting systems
  • Automotive electronics for various adjustable settings
  • Industrial controls that require fine-tuning
  • Consumer electronics for user preference settings

With its digital interface, the DS1669S-188 allows for easy adjustment through microcontrollers or other digital signals, making it an ideal component for modern, automated systems that require precise and repeatable adjustments. Maxim Integrated's commitment to quality ensures that the DS1669S-188 digital potentiometer will enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7889 $57.8890
25+ $4.7494 $118.7350
38+ $4.6015 $174.8570
52+ $4.4525 $231.5300
68+ $4.3047 $292.7196
90+ $3.8589 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess