EN
  • EN
  • DE

DS1644-120

Part No DS1644-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock Parallel 32Kbyte Clock/Calendar/NV Timekeeping RAM 28-Pin EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 4mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 773055-DS1644-120
Popularity Medium
Supply and Demand Status Limited
Family Name DS1644
Introduction Date March 16, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1644-120 CAD Model

Description

Overview of DS1644-120

The DS1644-120 is a high-performance, integrated circuit product from Maxim Integrated, designed to provide a complete solution for real-time clock and non-volatile memory needs in a wide range of applications. This innovative device combines a full-featured real-time clock (RTC) with an embedded lithium energy source and a 32K x 8 non-volatile static RAM.

Key Features

  • Real-Time Clock (RTC): The DS1644-120 maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation up to the year 2100. It provides a highly accurate timekeeping solution that is essential for time-critical applications.
  • Non-Volatile Memory: With 32K x 8 bits of non-volatile static RAM, this device ensures data retention without the need for an external battery. The memory is directly accessible in the same manner as other static RAMs, making it easy to integrate into existing systems.
  • Integrated Power Source: The DS1644-120 features a built-in power source that guarantees over 10 years of data retention and clock functionality in the absence of external power, making it highly reliable for mission-critical applications.
  • Simple Integration: Designed to be directly interfaced with a microprocessor, the DS1644-120 offers a simple parallel interface for ease of integration into a variety of systems.
  • Low Power Consumption: The device operates with very low power consumption, which is vital for battery-powered applications where energy efficiency is a priority.

Applications

The DS1644-120 is suitable for a diverse range of applications that require reliable timekeeping and data storage, including:

  • Embedded systems
  • Utility meters
  • Industrial time clocks
  • Point of Sale (POS) systems
  • Network hardware (routers, switches, servers)

With its robust feature set and integrated design, the DS1644-120 from Maxim Integrated is an excellent choice for designers looking for a secure and convenient way to incorporate real-time clock and memory functionality into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess