EN
  • EN
  • DE

DS1602S

Part No DS1602S
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CNT SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Elapsed Time Counter - 3-Wire Serial 8-SOIC (0.209", 5.30mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name DS1602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 88
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917345-DS1602S
Ultra Librarian 3D Model Ultra Librarian DS1602S CAD Model

Description

Maxim Integrated DS1602S Elapsed Time Counter

The Maxim Integrated DS1602S is a state-of-the-art elapsed time counter designed to provide a reliable and accurate tracking of time for a wide range of applications. This compact, high-performance device is engineered to monitor the duration of equipment operation, ensuring maintenance and service schedules are adhered to with precision.

At the heart of the DS1602S is a robust real-time clock/calendar that maintains time with exceptional accuracy. The counter is capable of tracking time from seconds up to 64 years, making it a versatile solution for both short-term and long-term timekeeping requirements. Its built-in oscillator and microprocessor ensure that time counting remains consistent and unaffected by external factors.

This device is unique in its ability to operate in a non-volatile state, thanks to its self-contained lithium energy source. This means that the DS1602S can maintain timekeeping operations even when the primary power supply is interrupted or disconnected. The energy source is designed to last for the full operating life of the device, providing users with peace of mind and reducing the need for maintenance.

Installation and integration of the DS1602S are made simple with its surface-mount package. This allows for easy mounting on a variety of printed circuit boards, making it suitable for incorporation into a vast array of industrial and consumer products. Additionally, its compact size ensures that it can fit into tight spaces without compromising performance.

The DS1602S from Maxim Integrated also features a serial interface, which facilitates easy communication with microcontrollers and other digital devices. This allows for seamless integration into systems that require regular time status updates or synchronization with other components.

In summary, the Maxim Integrated DS1602S is an exceptionally reliable and versatile elapsed time counter that meets the demands of modern equipment tracking and maintenance schedules. With its precise timekeeping, long-term energy source, and ease of integration, it stands out as a premium choice for designers and engineers looking to incorporate accurate time monitoring into their products.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess