EN
  • EN
  • DE

DS1558W+TRL

Part No DS1558W+TRL
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 121400-DS1558W+TRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1558W+TRL CAD Model

Description

The DS1558W+TRL from Maxim Integrated is a cutting-edge memory and timekeeping solution designed for applications requiring accurate timekeeping coupled with a nonvolatile memory storage capability. This product integrates a full-function, binary-coded decimal (BCD) clock/calendar, 256 bytes of nonvolatile static RAM, and a power-fail control circuit, all in a single package.

Key Features

  • Integrated Timekeeping Function: The device includes a highly accurate real-time clock/calendar that tracks time in hours, minutes, and seconds. The calendar functionality accounts for days, weeks, months, and years, including corrections for leap years.
  • Nonvolatile RAM: With 256 bytes of nonvolatile static RAM, the DS1558W+TRL ensures data retention without the need for a battery backup in the event of a power failure.
  • Automatic Power-Fail Chip De-Select and Write-Protection: These features safeguard the memory contents and real-time clock/calendar against power supply variations or failures.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power, making it suitable for battery-powered applications.
  • Watchdog Timer: An integrated watchdog timer provides a reliable system reset.
  • Programmable Alarm: Users can set an alarm that can be programmed to trigger on a specific minute, hour, day, or date, providing versatile scheduling capabilities for time-sensitive applications.

Applications

The DS1558W+TRL is ideal for a wide array of applications, such as:

  • Embedded systems requiring robust timekeeping
  • Industrial systems with data logging needs
  • Utility meters
  • Security systems
  • Network routers, hubs, switches, and bridges

Technical Specifications

  • Package: The device comes in a 28-pin EDIP (300 mil) package, offering a compact footprint for space-constrained applications.
  • Operating Temperature: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Supply Voltage: The DS1558W+TRL is designed to operate at 3.3V ±10%, accommodating common system power supplies.

The DS1558W+TRL from Maxim Integrated represents a reliable and versatile choice for maintaining accurate time and data integrity across various applications, delivering both performance and convenience in a single integrated package.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess