EN
  • EN
  • DE

DS1481S

Part No DS1481S
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC BUS MASTER 1 WIRE 14-SOIC / 1-Wire Bus Master with Overdrive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Interface 1-Wire
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 773020-DS1481S
Popularity Medium
Supply and Demand Status Limited
Family Name DS1481
Introduction Date February 17, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1481S CAD Model

Description

Maxim Integrated DS1481S Product Overview

The Maxim Integrated DS1481S is a sophisticated, high-performance integrated circuit designed for seamless communication in 1-Wire® networks. A hallmark of Maxim's commitment to innovation, the DS1481S serves as a bridge between 1-Wire and RS-232C serial communication standards, enabling devices to interact efficiently within a network. This product is particularly suitable for applications requiring reliable data transfer, such as industrial control systems, environmental monitoring, and access control systems.

Key Features

  • 1-Wire to RS-232C Interface: The DS1481S facilitates direct communication between 1-Wire devices and any RS-232C serial port, making it a versatile component for various applications.
  • High-Speed Operation: This IC is designed to operate at high speeds, ensuring quick and efficient data transmission, which is critical for time-sensitive applications.
  • Low Power Consumption: With its focus on energy efficiency, the DS1481S helps to reduce the overall power requirements of the systems it is integrated into.
  • Durable Design: Encased in a robust package, the DS1481S is built to withstand challenging environmental conditions, making it reliable for use in industrial settings.

Applications

The DS1481S is adept at serving a wide range of applications. Its ability to interface with 1-Wire devices makes it an essential component for:

  • Industrial process control and automation systems
  • Building automation and access control
  • Data loggers for environmental monitoring
  • Asset management and tracking solutions

Product Specifications

The DS1481S comes with an array of technical specifications that highlight its performance capabilities:

  • Operating Voltage: Typically 5V, which is standard for many RS-232C interfaces.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability across various environments.
  • Package Type: The DS1481S is available in a surface-mount package, which is conducive to modern, compact PCB designs.

With its robust feature set and adaptability, the Maxim Integrated DS1481S stands out as a premier solution for reliable 1-Wire to RS-232C serial communication in a multitude of applications.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8733 $58.7330
24+ $4.8191 $115.6584
38+ $4.6687 $177.4106
52+ $4.5181 $234.9412
67+ $4.3674 $292.6158
89+ $3.9156 $348.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess