EN
  • EN
  • DE

DS1374C-33#T&R

Part No DS1374C-33#T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Binary Counter
Features Alarm, Square Wave Output, Trickle-Charger, Watchdog Timer
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.97 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 5.5 V
Current - Timekeeping (Maximum) 175μA @ 2.97V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730619-DS1374C-33#T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1374
Introduction Date August 01, 2003
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1374C-33#T&R CAD Model

Description

Maxim Integrated DS1374C-33#T&R

The DS1374C-33#T&R is a highly integrated, programmable real-time clock (RTC) from Maxim Integrated that offers a wealth of features for timekeeping in embedded systems. This low-power RTC is particularly suited for applications where accurate timekeeping is essential, such as in data loggers, instrumentation, telematics, and other industrial or portable devices.

One of the key features of the DS1374C-33#T&R is its I²C interface, which allows for easy integration into most microcontroller-based systems. The device's I²C interface operates at 3.3V, aligning with the needs of modern low-voltage systems and ensuring compatibility with a wide range of microcontrollers and processors.

The device includes a binary counter that serves as the clock/calendar, which is capable of tracking time from seconds to years. It also has a programmable alarm and watchdog timer with interrupt functions that can be used to perform actions such as waking up a system from a low-power state at predetermined intervals or monitoring system functionality.

Another significant advantage of the DS1374C-33#T&R is its small footprint. It is available in a tape and reel (T&R) package, which is ideal for automated assembly processes, making it a convenient choice for mass production. This packaging ensures efficient handling and placement during the manufacturing of electronic devices, thus reducing the overall production time and costs.

Power consumption is a critical aspect of any battery-operated device, and the DS1374C-33#T&R addresses this concern with its low-power design. It is designed to operate over a wide temperature range, making it suitable for use in diverse environmental conditions.

In summary, the DS1374C-33#T&R from Maxim Integrated is a versatile and reliable RTC solution that combines low power consumption with a rich set of features. Its ease of integration, programmable capabilities, and small packaging make it an excellent choice for designers looking to add accurate timekeeping functionality to their embedded systems or portable devices.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2949 $52.7184
33+ $3.0824 $101.7192
51+ $2.9761 $151.7811
73+ $2.7635 $201.7355
95+ $2.6572 $252.4340
118+ $2.5509 $301.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess