EN
  • EN
  • DE

DS1338Z-18+T&R

Part No DS1338Z-18+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC / Real Time Clock Serial 56byte Clock/Calendar 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.71 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 3.7 V
Current - Timekeeping (Max) 100μA @ 1.89V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110393-DS1338Z-18+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1338
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS1338Z-18+T&R CAD Model

Description

Maxim Integrated DS1338Z-18+T&R Real-Time Clock

The DS1338Z-18+T&R from Maxim Integrated is a highly precise, full-featured real-time clock (RTC) module, designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC module is ideal for use in embedded systems, industrial controllers, consumer electronics, and any other system that requires an accurate time base for operation.

Featuring a built-in 32.768 kHz crystal oscillator, the DS1338Z-18+T&R maintains accurate timekeeping with minimal external components. It includes a battery-backup input that allows the device to continue keeping time even when the main power is lost, ensuring consistent timekeeping without interruption.

The device offers a multitude of functions, including hours, minutes, and seconds counters, as well as day, date, month, and year information with leap year compensation valid up to the year 2100. This ensures that the DS1338Z-18+T&R will provide reliable time data for decades to come.

Communication with the DS1338Z-18+T&R is facilitated through an I²C serial interface, which allows for simple integration into existing designs without the need for complex interfacing. This makes it an excellent choice for systems where ease of integration and minimal design changes are essential.

Available in a compact 8-pin SOIC package, the DS1338Z-18+T&R is suitable for space-constrained applications. The "+T&R" designation indicates that this product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, making it an ideal choice for high-volume production.

Key features of the DS1338Z-18+T&R include:

  • Battery-backed, nonvolatile (NV) timekeeping
  • Low power consumption
  • 56-byte, battery-backed NV RAM for data storage
  • Automatic power-fail detect and switch circuitry
  • Programmable square-wave output signal
  • Simple serial interface (I²C)
  • Industrial temperature range (-40°C to +85°C)

The DS1338Z-18+T&R from Maxim Integrated is a robust and reliable RTC solution that offers precision and durability for systems where timekeeping is critical. Its combination of features and ease of use make it a versatile choice for designers and engineers looking to enhance their products with accurate time and date functionality.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess