EN
  • EN
  • DE

DS1302ZN+T&R

Part No DS1302ZN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 31byte Clock/Calendar/Trickle Charger/NV Timekeeping RAM 8-Pin SOIC N T/R / IC RTC CLK/CALENDAR SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 0.3μA to 1μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 014681-DS1302ZN+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS1302
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1302ZN+T&R CAD Model

Description

Maxim Integrated DS1302ZN+T&R Real-Time Clock (RTC)

The Maxim Integrated DS1302ZN+T&R is a highly versatile Real-Time Clock (RTC) component that provides a full binary-coded decimal (BCD) clock/calendar with 31 bytes of static random access memory (SRAM). This RTC module is designed to be a low-power, full-featured timekeeping solution suitable for a wide range of applications in consumer electronics, embedded systems, and industrial control panels.

The DS1302ZN+T&R incorporates a precision temperature-compensated crystal oscillator, ensuring high accuracy in timekeeping, with a deviation of less than ±2 minutes per month at room temperature. This accuracy is maintained over the device's full operating temperature range. The RTC is capable of tracking seconds, minutes, hours, days, date, month, and year, with automatic leap year compensation valid up to the year 2100.

One of the key features of the DS1302ZN+T&R is its simple serial interface, which facilitates easy communication with microcontrollers. It uses a simple 3-wire interface for communication and operates in either 24-hour or 12-hour format with an AM/PM indicator. The device is designed to operate on very low power, allowing it to be used in battery-backed applications where power consumption is critical.

The additional 31 bytes of SRAM provided by the DS1302ZN+T&R can be used to store additional information that needs to be preserved during power loss, making it an ideal choice for systems that require data retention without a continuous power supply. The RTC operates on a single 2.0 to 5.5V supply, making it versatile for different voltage requirements.

Maxim Integrated's DS1302ZN+T&R is available in a compact 8-pin DIP (150 mil) or SO (150 mil) package and is provided in tape and reel form for ease of integration into manufacturing processes. Its robust design and reliability make it a popular choice for engineers and designers looking to add real-time clock capabilities to their projects with minimal power draw and high precision.

Overall, the DS1302ZN+T&R from Maxim Integrated is a reliable and cost-effective solution for adding timekeeping functionality to a variety of electronic applications. Its combination of low power consumption, high accuracy, and additional memory features make it a go-to component for designers seeking to maintain accurate time and date information in their systems.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess