EN
  • EN
  • DE

DS12R887-5

Part No DS12R887-5
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 48-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 48-BBGA
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BBGA
Case / Package 48-PBGA (11.8x15.3)
Family Name DS12R887
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917325-DS12R887-5
Ultra Librarian 3D Model Ultra Librarian DS12R887-5 CAD Model

Description

The Maxim Integrated DS12R887-5 is a highly integrated, full-featured real-time clock (RTC) module, which provides a comprehensive timekeeping solution for a wide range of applications. This RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

One of the key features of the DS12R887-5 is its integrated battery, which ensures that timekeeping operations continue seamlessly in the event of a power failure. This makes it an ideal choice for systems that require an accurate time base for logging events, managing schedules, or coordinating time-sensitive processes even during power interruptions.

The device also includes a 128-byte battery-backed general-purpose RAM, which provides additional storage for data that must be preserved during power loss. This feature can be particularly useful for storing critical system parameters or state information that needs to be readily available upon power restoration.

The DS12R887-5 offers several interfaces for ease of integration, including a parallel interface for communication with microprocessors and a serial interface for microcontrollers, making it versatile for various system architectures. The clock's accuracy is maintained within ±2 minutes per month at 25°C.

Beyond its core timekeeping functions, the DS12R887-5 incorporates additional features such as an alarm function that can be set to a specific time and date, a programmable square-wave output, and a watchdog timer that can reset the system in case of software lock-up, further enhancing system reliability.

Designed with a compact form factor, the DS12R887-5 is enclosed in a 24-pin EDIP (Extended Dual In-line Package) or SOIC (Small Outline Integrated Circuit), making it suitable for space-constrained applications. Its operating temperature range of 0°C to +70°C allows for deployment in a variety of environmental conditions.

In summary, the Maxim Integrated DS12R887-5 Real-Time Clock is a robust, feature-rich timekeeping solution that provides reliable performance and flexibility, making it an excellent choice for industrial systems, embedded applications, data loggers, and many other time-sensitive applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2679 $66.3395
11+ $10.8866 $119.7526
17+ $10.5465 $179.2905
23+ $10.2062 $234.7426
30+ $9.8660 $295.9800
40+ $8.8454 $353.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess