EN
  • EN
  • DE

DS1245Y-120IND

Part No DS1245Y-120IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT PARALLEL 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 120 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1245Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869378-DS1245Y-120IND
Ultra Librarian 3D Model Ultra Librarian DS1245Y-120IND CAD Model

Description

The DS1245Y-120IND is a high-quality, robust nonvolatile SRAM module designed and manufactured by Maxim Integrated. This memory device offers a unique combination of volatile and nonvolatile memory functionality, ensuring data retention even after power loss. It is an ideal solution for industrial, military, and other applications where data integrity and retention are of paramount importance.

Key Features

  • Memory Capacity: 1024k Memory cells organized as 131,072 words by 8 bits.
  • Access Time: Fast access time of 120ns, facilitating quick read and write operations.
  • Nonvolatile Technology: Incorporates an internal lithium energy source and control circuitry which ensures that data is maintained in the absence of external power.
  • Industrial Temperature Range: Operates reliably across a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in the industry-standard 32-pin EDIP (JEDEC) package, providing compatibility with existing system designs.
  • Data Reliability: Offers unlimited read/write endurance and a data retention period of over 10 years, ensuring long-term reliability.

Applications

The DS1245Y-120IND is engineered for applications that cannot tolerate data loss due to power outages or system failures. Its rugged design and dependable nonvolatile memory make it suitable for:

  • Industrial control systems
  • Military and defense equipment
  • Medical devices
  • Telecommunications infrastructure
  • Automotive electronics
  • Other critical applications where data integrity is vital

Quality and Reliability

Maxim Integrated is known for their commitment to quality and the DS1245Y-120IND is no exception. Each module undergoes rigorous testing to ensure it meets the high standards expected for industrial-grade components. With its robust nonvolatile technology, this SRAM module provides both the performance and reliability needed for mission-critical systems.

You May Also Be Interested in

Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess