EN
  • EN
  • DE

DS1245Y-120IND+

Part No DS1245Y-120IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 120NS 32EDIP / NVRAM NVSRAM Parallel 1Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772959-DS1245Y-120IND+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1245Y
Introduction Date November 18, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1245Y-120IND+ CAD Model

Description

Maxim Integrated DS1245Y-120IND+ Nonvolatile Memory

The DS1245Y-120IND+ is a robust and reliable nonvolatile memory solution from Maxim Integrated, designed to meet the demanding requirements of industrial applications. This high-performance 1024k NV SRAM (nonvolatile static RAM) combines the convenience of fast access, random memory with the persistence of nonvolatile storage, ensuring data integrity even after power loss.

With an access time of 120ns, the DS1245Y-120IND+ provides swift read and write operations, making it an excellent choice for high-speed data acquisition, cache memory, and real-time recording systems. The integration of an internal lithium battery ensures that the data is retained for over 10 years in the absence of external power, offering a dependable storage solution for critical data.

The module is encased in a rugged 32-pin EDIP (Extended Dual In-line Package) that is designed for enhanced durability in harsh industrial environments. This industrial-grade variant, indicated by the 'IND' suffix, is characterized for operation over an extended temperature range of -40°C to +85°C, ensuring reliable performance under extreme temperature conditions.

One of the key features of the DS1245Y-120IND+ is its partitionable architecture, which allows a portion of the memory to be configured as nonvolatile, while the rest functions as standard SRAM. This flexibility enables designers to optimize the memory usage according to their specific application needs.

For ease of integration, the DS1245Y-120IND+ is pin-compatible with JEDEC standard 128k x 8 SRAMs, facilitating a straightforward upgrade path for systems requiring nonvolatile memory without significant hardware modifications. Additionally, the device supports an automatic write-protection feature during power-up and power-down transitions, preventing inadvertent data corruption during volatile power conditions.

In summary, the Maxim Integrated DS1245Y-120IND+ offers a high-speed, durable, and flexible nonvolatile memory solution that is ideal for a wide range of industrial applications where data integrity and reliability are paramount.

You May Also Be Interested in

Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 16MBit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess