EN
  • EN
  • DE

DS1245ABP-70+

Part No DS1245ABP-70+
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 1M PARALLEL 34PWRCAP / Memory IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number DS1245
Standard Package 40 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 1224460-DS1245ABP-70+
Ultra Librarian 3D Model Ultra Librarian DS1245ABP-70+ CAD Model

Description

The DS1245ABP-70+ is a high-quality, nonvolatile SRAM module designed and manufactured by Maxim Integrated. This robust memory component provides a reliable storage solution with a unique combination of speed and non-volatility, making it an ideal choice for a wide range of applications where data integrity and retention are of paramount importance.

Key Features:

  • Capacity: The DS1245ABP-70+ offers a substantial memory capacity of 1Mbit (128k x 8), allowing for the storage of significant amounts of data.
  • Speed: With an access time of 70ns, this SRAM module provides fast read and write operations, which is essential for performance-critical applications.
  • Nonvolatility: Thanks to its integrated lithium battery, the DS1245ABP-70+ ensures data retention without the need for an external power supply, preserving data for over 10 years in the absence of power.
  • Easy Integration: The device comes in a 32-pin EDIP (Extended Dual In-line Package) which is compatible with standard sockets, simplifying the integration process into existing systems.
  • Reliability: Maxim Integrated's commitment to quality means that the DS1245ABP-70+ is designed to withstand harsh conditions and provide consistent performance over its lifetime.

Applications:

The DS1245ABP-70+ is versatile and can be used in various applications, including:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Point-of-sale terminals
  • Telecommunications
  • Automotive electronics

Product Summary:

The Maxim Integrated DS1245ABP-70+ is a top-notch nonvolatile SRAM module that combines the benefits of fast access speeds with the security of nonvolatile data storage. It is a reliable and durable choice for any system that requires the preservation of critical data in the event of a power loss. With its ample storage capacity, fast access times, and ease of integration, the DS1245ABP-70+ stands out as a superior memory solution for industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess