EN
  • EN
  • DE

DS1233DZ-5

Part No DS1233DZ-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Part Number Series DS1233D
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803572-DS1233DZ-5
Ultra Librarian 3D Model Ultra Librarian DS1233DZ-5 CAD Model

Description

The DS1233DZ-5 is a robust, high-quality power supply monitor from Maxim Integrated. This device is meticulously designed to ensure reliability and stability in a variety of applications. The DS1233DZ-5 offers a precise monitoring solution for 5V power supplies, making it an indispensable component for systems that require consistent performance and operational integrity.

Key Features

  • Voltage Monitoring Precision: This device keeps a close watch on the 5V power supply line, providing a tight accuracy that is essential for sensitive electronic equipment.
  • Automatic Reset: In the event of a power supply fault, the DS1233DZ-5 will automatically trigger a reset, ensuring that the system can recover quickly from any power-related anomalies.
  • Low Power Consumption: Designed with efficiency in mind, the DS1233DZ-5 minimizes power draw, making it suitable for energy-conscious applications.
  • Compact SOT-223 Packaging: The small footprint of the SOT-223 package allows for integration into space-constrained designs without compromising on performance.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The DS1233DZ-5 is a versatile component that can be used across a wide range of applications. It is particularly well-suited for use in microprocessor systems, computers, controllers, and intelligent instruments where maintaining power supply integrity is crucial. Its ability to provide a reliable reset signal to a microprocessor upon power-up, power-down, or brownout conditions makes it a valuable asset in maintaining system stability and preventing data corruption.

Technical Specifications

  • Supply Voltage: Monitors 5V power supplies
  • Package Type: SOT-223
  • Operating Temperature: Specified over a wide range

Overall, the DS1233DZ-5 from Maxim Integrated is a reliable and essential component for any application requiring vigilant power supply monitoring and automatic reset capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess