EN
  • EN
  • DE

DS1233AZ-15+

Part No DS1233AZ-15+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.72V 15% SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.72V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 108738-DS1233AZ-15+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1233AZ-15+ CAD Model

Description

The DS1233AZ-15+ is a sophisticated power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular device is engineered to enhance the reliability and correct operation of a microprocessor (µP) system, ensuring that the system operates optimally under various power conditions.

The DS1233AZ-15+ actively monitors the power supply voltage of a µP system. When the voltage drops below a precisely defined threshold, the device generates a reset signal to the µP. This reset signal is maintained for a minimum of 150ms after the supply voltage exceeds the reset threshold voltage. This feature ensures that the µP and its associated circuitry are reset properly, thereby preventing code execution errors due to insufficient power supply during startup, brownout, or power failure conditions.

Key Features:

  • Precision Monitoring: The device provides precise monitoring of the 5V power-supply voltage with a 4.625V threshold, suitable for systems that require a high level of voltage accuracy.
  • Automatic Reset: It generates an automatic reset pulse when the power supply voltage drops below the reset threshold.
  • Low Power Consumption: The DS1233AZ-15+ is designed for low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature: It operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

The DS1233AZ-15+ comes in a compact 3-pin TO-92 package, which makes it easy to integrate into a wide range of system designs without occupying significant board space. Its simplicity of use, combined with its robust feature set, makes it an excellent choice for managing power supply functions in complex electronic systems.

Overall, the DS1233AZ-15+ from Maxim Integrated is a crucial component for any design that demands a high level of protection against power supply inconsistencies, ensuring that microprocessor systems remain functional and reliable under all circumstances.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1097 $56.7679
16+ $6.6541 $106.4656
24+ $6.4462 $154.7088
33+ $6.2383 $205.8639
42+ $6.0303 $253.2726
56+ $5.4065 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,569 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess