EN
  • EN
  • DE

DS1233A-10+T&R

Part No DS1233A-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.88V 3.3V 3-Pin TO-92 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 9.4 mm
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Nominal Supply Current 50 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Packaging Tape & Reel (TR)
Reset Timeout 350 ms
Threshold Voltage 2.88 V
Win Source Part Number 1184611-DS1233A-10+T&R
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1233A-10+T&R CAD Model

Description

Maxim Integrated DS1233A-10+T&R Product Overview

The DS1233A-10+T&R from Maxim Integrated is a robust, high-quality microprocessor supervisory circuit designed to monitor the power supplies in microprocessor and digital systems. It provides a precise way to manage power-on reset and power-fail warning functionalities, ensuring reliable operation and system integrity.

Key Features

  • Precision Monitoring: With a 5.0V ±10% threshold, the DS1233A-10+T&R offers precise voltage monitoring to safeguard your system against unpredictable power levels.
  • Automatic Reset: It generates a reset signal whenever the VCC supply voltage declines below the preset threshold, ensuring the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
  • Power-Fail Warning: The device includes an early warning feature that signals impending power failure, allowing for critical data storage and other system protection measures to be executed.
  • Low Power Consumption: The DS1233A-10+T&R is designed for energy efficiency, drawing minimal power and thereby reducing the overall power consumption of the systems it is integrated into.
  • Compact Packaging: Supplied in a tape and reel (T&R) format, this component is ideal for automated assembly processes, and its small size makes it suitable for use in space-constrained applications.

Applications

The DS1233A-10+T&R is versatile and can be employed in a wide range of applications where reliable system operation is crucial. It is commonly used in:

  • Embedded systems
  • Computers and servers
  • Communications equipment
  • Industrial controllers
  • Portable battery-powered devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the DS1233A-10+T&R is no exception. It is manufactured to the highest industry standards, ensuring performance reliability and longevity in even the most demanding applications.

Whether you are designing a new system or upgrading an existing one, the DS1233A-10+T&R provides a compact, efficient, and cost-effective solution for your power management needs. Trust in Maxim Integrated to deliver performance and peace of mind with this exceptional product.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess