EN
  • EN
  • DE

DS1230Y-200

Part No DS1230Y-200
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 200 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1230Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869359-DS1230Y-200
Ultra Librarian 3D Model Ultra Librarian DS1230Y-200 CAD Model

Description

The DS1230Y-200 is a 256k Nonvolatile SRAM designed by Maxim Integrated to provide a reliable, yet high-performance data storage solution. This innovative memory chip combines the access speed of static RAM with a non-volatile storage component to ensure data persistence across power cycles without the need for an external battery.

Key Features

  • Memory Size: 256K (32K x 8)
  • Speed: 200ns access time, enabling swift data retrieval and storage.
  • Data Retention: Integrated non-volatile elements ensure data is retained for over 10 years without power.
  • Power Supply: Operates on a 5V ±10% power supply, making it compatible with a wide range of applications.
  • Unlimited Write Cycles: Endurance is not a concern as the SRAM allows for an infinite number of writes.
  • Automatic Backup: An internal energy source automatically switches to the non-volatile storage upon power loss, safeguarding the data.
  • Package: Available in a 28-pin, 600-mil DIP package for easy integration into a variety of circuit designs.

Applications

The DS1230Y-200 is ideal for applications that require fast access to data with the assurance that the information will not be lost when power is removed. Its use cases include but are not limited to:

  • Industrial control systems
  • RAID systems
  • Networking equipment
  • Medical devices
  • Utility meters

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1230Y-200 is no exception. Each chip is rigorously tested to ensure it meets the high standards expected by industry professionals. With the DS1230Y-200, designers can trust in a memory solution that is both robust and efficient, providing peace of mind for critical data storage needs.

You May Also Be Interested in

Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 512kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess