EN
  • EN
  • DE

DS1230Y-120IND

Part No DS1230Y-120IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 120 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1230Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869358-DS1230Y-120IND
Ultra Librarian 3D Model Ultra Librarian DS1230Y-120IND CAD Model

Description

Maxim Integrated DS1230Y-120IND Nonvolatile SRAM

The DS1230Y-120IND is a 256k Nonvolatile SRAM designed by Maxim Integrated to provide reliable data retention while eliminating the complexities, overhead, and system level reliability problems caused by battery-backed SRAM. With an integrated lithium energy cell, the DS1230Y-120IND ensures that data is maintained in the absence of external power.

This high-performance, 32k x 8 nonvolatile static RAM features access times as fast as 120 ns, making it an excellent choice for a wide range of applications that require fast access to data without the risk of data loss. The industrial-grade version, indicated by the "IND" suffix, is designed to operate reliably in harsh environments, with an extended temperature range that typically goes from -40°C to +85°C.

The DS1230Y-120IND incorporates an automatic power-fail chip-enable gating circuitry, which ensures data integrity during power transitions. This feature allows the device to automatically switch to its internal battery when external power is lost, thus protecting the memory contents and ensuring that data remains safe and uncorrupted.

One of the key advantages of the DS1230Y-120IND is its ease of integration into existing systems. It is fully compatible with the JEDEC standard, meaning it can be used as a direct replacement for standard 32k x 8 SRAMs. This drop-in capability simplifies the design process and reduces time to market for products that require robust data retention capabilities.

The device's package is a 28-pin, 600-mil EDIP or surface-mountable SOIC, providing flexibility for various PCB layouts and design considerations. The DS1230Y-120IND also features an unlimited write cycle endurance, which means data can be written to it as frequently as needed without the risk of wear-out, a significant improvement over traditional EEPROM technologies.

In summary, the Maxim Integrated DS1230Y-120IND Nonvolatile SRAM is a powerful, reliable, and easy-to-use solution for applications where data integrity and retention are of paramount importance. Its fast access times, industrial-grade performance, and automatic power-fail protection make it an ideal choice for a broad spectrum of critical data storage applications.

You May Also Be Interested in

Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8792 $52.9128
21+ $4.8239 $101.3019
33+ $4.6732 $154.2156
45+ $4.5224 $203.5080
58+ $4.3717 $253.5586
77+ $3.9195 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess