EN
  • EN
  • DE

DS1225AB-170+

Part No DS1225AB-170+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 170NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 170ns
Access Time 170ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772922-DS1225AB-170+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AB-170+ CAD Model

Description

Maxim Integrated's DS1225AB-170+ Nonvolatile SRAM

Maxim Integrated's DS1225AB-170+ is a highly reliable 64k Nonvolatile (NV) SRAM module that provides a seamless integration of data storage and retrieval in a wide range of applications. This innovative memory solution combines the access speed of static RAM with the nonvolatility of EEPROM, ensuring data preservation without the need for a backup battery. The DS1225AB-170+ is designed to endure in environments where data integrity and retention are crucial, making it an ideal choice for industrial control systems, medical equipment, and other critical data applications.

Key Features

  • Capacity: 64k (8k x 8) of NV SRAM which allows for ample storage space for vital data that must be preserved in the event of a power loss.
  • Speed: Access times as fast as 170 ns, providing the high-speed read and write operations expected from traditional SRAM.
  • Nonvolatility: The integrated nonvolatile elements ensure that data is retained for over 10 years without the need for an external battery.
  • Automatic Recall: Upon power-up, internal circuitry automatically transfers data from nonvolatile elements to the SRAM cells, making the stored data immediately available.
  • Automatic Store: When power is being lost, the device automatically saves the SRAM data to nonvolatile elements, securing the data.
  • Write Protection: Includes a write-protect feature to prevent inadvertent data alteration during critical periods such as power-down.

Applications

  • Industrial controls and robotics
  • Medical monitoring and diagnostics
  • Networking and communications equipment
  • Server and data storage systems

The DS1225AB-170+ from Maxim Integrated guarantees not only the performance and speed of your system but also the safety and longevity of your critical data. Its robust design ensures operation under harsh conditions while maintaining data integrity. Whether it's for preserving configuration settings, capturing event logs, or storing critical parameters, the DS1225AB-170+ provides an efficient and reliable nonvolatile memory solution.

With its combination of speed, reliability, and ease of integration, the DS1225AB-170+ represents a superior memory solution for systems where data is paramount and power loss is a concern.

You May Also Be Interested in

Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess