EN
  • EN
  • DE

DS1217A-64K-25

Part No DS1217A-64K-25
Manufacturer Maxim Integrated
Catalog Memory - Modules
Description MODULE NVRAM 8KB 250NS CARTRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Maxim Integrated
Product Status Obsolete
Memory Type NVRAM
Memory Size 8KB
Package / Case 30-Card Edge Cartridge Module
Base Product Number DS1217
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 917295-DS1217A-64K-25
Ultra Librarian 3D Model Ultra Librarian DS1217A-64K-25 CAD Model

Description

The DS1217A-64K-25 is a high-performance, nonvolatile RAM module from Maxim Integrated, designed to provide a reliable and durable storage solution for a wide range of applications. With its unique combination of volatile and nonvolatile memory, the DS1217A-64K-25 ensures data preservation even in the event of a power failure, making it an ideal choice for critical data storage requirements.

Key Features

  • Memory Size: The module offers 64K x 8 bits of nonvolatile SRAM, providing ample storage space for your applications.
  • Speed: With an access time of 25 nanoseconds, it delivers fast read and write operations, ensuring efficient performance for time-sensitive tasks.
  • Power Supply: It operates on a single 5V power supply, making it easy to integrate into existing systems without the need for additional power sources.
  • Automatic Battery Switchover: In the event of a power loss, the integrated lithium energy cell automatically switches on to maintain data integrity, providing a seamless transition to ensure data is preserved.
  • Long Battery Life: The energy cell has a lifespan of over 10 years, reducing the need for frequent maintenance and replacements.
  • Plug-and-Play: The DS1217A-64K-25 is designed for easy installation, with a simple plug-and-play interface that minimizes setup time and complexity.

Applications

The versatile nature of the DS1217A-64K-25 makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Medical devices
  • Automotive electronics
  • Data logging systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS1217A-64K-25 is no exception. It is backed by rigorous testing and validation to ensure it meets the high standards expected by industry professionals. Additionally, Maxim's customer support and technical resources are available to assist with any questions or issues that may arise during the integration and use of this nonvolatile RAM module.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess