EN
  • EN
  • DE

DS1135LZ-25+TR

Part No DS1135LZ-25+TR
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 25NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Multiple, NonProgrammable
Delay to 1st Tap 25ns
Available Total Delays 25ns
Number of Independent Delays 3
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 080650-DS1135LZ-25+TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1135LZ-25+TR CAD Model

Description

Maxim Integrated DS1135LZ-25+TR High-Speed 3-in-1 Silicon Delay Line

The DS1135LZ-25+TR is a high-performance, 3-in-1 silicon delay line product from Maxim Integrated that offers a reliable and precise timing solution for various digital signal processing applications. This versatile component is designed to provide three separate programmable delays on a single chip, making it an ideal choice for systems that require multiple timing adjustments within a compact footprint.

The DS1135LZ-25+TR operates at a 5V supply voltage and features a fixed delay time of 25ns per stage. With its surface-mount package, the device is perfect for integration into space-constrained designs, while the tape and reel packaging (indicated by the '+TR' suffix) facilitates automated assembly processes, making it suitable for high-volume production.

Key features of the DS1135LZ-25+TR include:

  • Three Independent Delay Lines: Each delay line can be used to fine-tune the timing of signals, ensuring synchronization and proper sequencing in complex digital systems.
  • High-Speed Operation: The device supports fast signal processing, which is crucial for high-speed data communication and real-time applications.
  • Low-Power Consumption: The DS1135LZ-25+TR is designed to be energy-efficient, reducing the overall power requirements of the system it is integrated into.
  • Easy Integration: The small form factor and surface-mount technology enable seamless integration into a wide range of electronic circuits.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this delay line is suitable for use in harsh environments and industrial applications.

Applications for the DS1135LZ-25+TR are diverse and include clock distribution, signal buffering, and timing adjustments in systems such as:

  • Communication equipment
  • Embedded systems
  • Microprocessor/microcontroller interfaces
  • Data acquisition systems
  • Network switches and routers

Maxim Integrated's commitment to quality and reliability is evident in the DS1135LZ-25+TR, making it a trusted component for engineers looking to optimize the timing characteristics of their digital designs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,263 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess