EN
  • EN
  • DE

DS1100Z-50+T&R

Part No DS1100Z-50+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 50NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 10ns ABS 50ns MAX 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 10ns
Tap Increment 10ns
Available Total Delays 50ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772895-DS1100Z-50+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date March 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1100Z-50+T&R CAD Model

Description

The DS1100Z-50+T&R is a high-performance, 5-tap silicon delay line product from Maxim Integrated, a renowned company in the development of innovative analog and mixed-signal engineering solutions. The DS1100Z-50+T&R is designed to provide precise time delay from 1 to 5 taps, making it an essential component in a wide range of applications such as signal processing, timing adjustment, and clock distribution networks.

Key Features

  • Tap Count: Features 5 equally spaced taps for flexible time delay adjustments.
  • Delay Range: Offers a total delay range of 500ns with 100ns increments per tap.
  • Accuracy: High precision delay line with low temperature and voltage coefficients.
  • Supply Voltage: Operates from a single 5V supply, accommodating a variety of system designs.
  • Packaging: Available in a surface-mount package that is suitable for automated assembly processes and reflow soldering, enhancing production efficiency.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.

Applications

The DS1100Z-50+T&R is versatile and can be used in numerous applications, including:

  • Edge-aligned signal delay and synchronization.
  • Skew adjustment in clock distribution networks.
  • Time delay compensation in data communication systems.
  • Signal pulse-width manipulation and shaping.
  • Timing elements in digital circuits and microprocessor systems.

Quality and Reliability

Maxim Integrated is committed to delivering products of the highest quality. The DS1100Z-50+T&R delay line is built with this commitment in mind, ensuring robust performance and reliability. It is also RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

The DS1100Z-50+T&R is available in tape and reel packaging, making it ideal for mass production. For ordering or to request samples, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess