EN
  • EN
  • DE
  • IT

DS1091LUA-066/V+T

Part No DS1091LUA-066/V+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SS CLOCK GENERATOR 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 66.6MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1091
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1142792-DS1091LUA-066/V+T
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-066/V+T CAD Model

Description

Maxim Integrated DS1091LUA-066/V+T Silicon Oscillator

The Maxim Integrated DS1091LUA-066/V+T is a versatile, low-power silicon oscillator designed to provide a stable and reliable clock source for a wide array of electronic applications. This precision oscillator is a part of Maxim's innovative line of timing components that offer a cost-effective and compact alternative to traditional crystal oscillators and resonators.

The DS1091LUA-066/V+T operates at a fixed frequency of 66MHz, offering a high level of accuracy with minimal frequency drift over temperature and voltage variations. This stability makes it an excellent choice for use in microprocessor systems, networking equipment, and other digital devices that require a consistent timing reference.

One of the key features of this silicon oscillator is its ease of integration. The device comes in a space-saving 8-pin µSOP package, which is ideal for applications where board space is at a premium. Moreover, it does not require any external components such as resistors, capacitors, or inductors, further simplifying the design process and reducing the overall bill of materials.

The DS1091LUA-066/V+T also boasts a wide operating voltage range of 3.3V ±10%, accommodating various power supply levels and ensuring compatibility with a broad range of electronic systems. Its low-power consumption is particularly beneficial for battery-powered devices, helping to extend the operational lifespan and reduce the need for frequent battery replacements.

Maxim Integrated has designed the DS1091LUA-066/V+T with reliability in mind. The oscillator is less susceptible to shock and vibration compared to mechanical resonators, which is a significant advantage in industrial and automotive environments where equipment may be subject to harsh conditions.

Overall, the Maxim Integrated DS1091LUA-066/V+T silicon oscillator is a highly reliable and efficient solution for designers looking to optimize their systems' performance while minimizing size and power consumption. Its fixed-frequency operation, low power usage, and robustness make it an excellent choice for a wide range of timing-critical applications.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
Lowest to $3.2909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5600 $66.5600
62+ $2.1008 $130.2496
96+ $2.0348 $195.3408
132+ $1.9688 $259.8816
170+ $1.9029 $323.4930
228+ $1.7062 $389.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess