EN
  • EN
  • DE

DS1086LU-440+T

Part No DS1086LU-440+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description ECONOSCILLATOR 3.3V SS UMAX / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number DS1086
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 111190-DS1086LU-440+T
Ultra Librarian 3D Model Ultra Librarian DS1086LU-440+T CAD Model

Description

The DS1086LU-440+T from Maxim Integrated is a versatile Spread-Spectrum EconOscillator™ designed to serve as a programmable frequency synthesizer and a clock generator with spread-spectrum capability. This compact and efficient device is an ideal component for applications that require a low-EMI clock solution.

Key Features

  • Programmable Output Frequency: The DS1086LU-440+T offers a wide range of programmable frequencies from 65kHz to 133MHz, making it suitable for various applications across different industries.
  • Spread-Spectrum Modulation: With its built-in spread-spectrum modulation, the device helps in reducing electromagnetic interference (EMI), thereby enhancing system performance and reliability in EMI-sensitive environments.
  • Low Power Consumption: This oscillator is designed for low power operation, which is critical for battery-powered and energy-efficient devices.
  • High Stability: The DS1086LU-440+T maintains high frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Easy Integration: Available in a 10-pin µSOP package, the device is easy to integrate into existing designs, saving space on the PCB and reducing the need for additional components.

Applications

The DS1086LU-440+T is suitable for a broad range of applications, including:

  • Personal computers and servers
  • Consumer electronics
  • Networking equipment
  • Portable devices
  • Industrial systems

Technical Specifications

Parameter Value
Output Frequency Range 65kHz to 133MHz
Supply Voltage (VDD) 3.3V ±10%
Operating Temperature Range -40°C to +85°C
Package Type 10-pin µSOP

For designers seeking a flexible, high-performance clock generation solution, the DS1086LU-440+T provides a perfect blend of programmability, stability, and low-EMI operation, making it an excellent choice for next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess