The DS1007S-2 is a state-of-the-art, high-performance delay line from Maxim Integrated. Designed to provide precise timing adjustments for digital signals, this component is an essential building block in a wide array of applications, including signal processing, communication systems, and embedded controls.
Key Features
- Programmable Delay Times: The DS1007S-2 offers a programmable delay range from 5ns to 10μs in 5ns increments. This flexibility allows designers to fine-tune the timing of digital signals with high precision.
- High-Speed Operation: With the capability to handle fast signal edges, the DS1007S-2 is suitable for high-speed applications, ensuring minimal signal distortion and timing errors.
- Low Power Consumption: Maxim Integrated has engineered the DS1007S-2 to consume minimal power, making it ideal for power-sensitive applications.
- Easy Integration: The compact SOP (Small Outline Package) makes the DS1007S-2 easy to integrate into existing designs without requiring significant board space.
- High Reliability: Built to Maxim Integrated's stringent quality standards, the DS1007S-2 is a reliable component that ensures stable performance over a wide temperature range and has a long operational lifespan.
Applications
The DS1007S-2 is versatile and can be used in a variety of applications, including:
- Digital Signal Processing (DSP)
- Network Synchronization
- Embedded System Timing Control
- Clock Distribution Networks
- Skew Adjustment
Technical Specifications
Parameter
Value
Delay Range
5ns to 10μs
Increment Steps
5ns
Supply Voltage
3.3V to 5V
Operating Temperature
-40°C to +85°C
Package Type
SOP
For engineers and designers looking for a reliable and precise delay line, the Maxim Integrated DS1007S-2 is an excellent choice that combines performance with ease of use.