EN
  • EN
  • DE

DG528DJ+

Part No DG528DJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 1.5μs, 1.5μs
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1033362-DG528DJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG528DJ+ CAD Model

Description

Maxim Integrated Product Overview: DG528DJ+

The DG528DJ+ is a high-performance, single 8-channel multiplexer from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This precision analog multiplexer is designed to allow the connection of one of eight inputs to a common output as determined by a 3-bit binary address (A0, A1, A2).

Crafted with cutting-edge technology, the DG528DJ+ stands out for its exceptional signal integrity and reliability. The device operates with a single +15V or dual ±15V power supply, making it versatile for various applications. It boasts a low on-resistance of 100Ω, ensuring minimal signal distortion and high-quality performance in routing analog or digital signals.

The multiplexer's low charge injection of 5pC (typical) enhances its suitability for precision sample-and-hold applications. With an ESD tolerance of 2000V (minimum), the DG528DJ+ provides robust protection against electrostatic discharges, ensuring longevity and stability in harsh environments.

The DG528DJ+ also features a fast switching time of 175ns, making it an excellent choice for high-speed data acquisition systems, test equipment, and communication systems. Its break-before-make switching action eliminates signal overlap and guarantees clean, glitch-free transitions between channels.

Maxim Integrated's commitment to quality is evident in the DG528DJ+'s extended temperature range of -40°C to +85°C, allowing it to perform reliably in a wide range of industrial and commercial settings. The device is packaged in a 16-pin DIP (Dual In-line Package), providing ease of integration into existing designs.

In summary, the DG528DJ+ from Maxim Integrated is a top-tier multiplexer that offers precision, durability, and high-speed performance. It's an ideal solution for designers seeking to enhance the efficiency and accuracy of their systems with a dependable and easy-to-use multiplexing component.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess