EN
  • EN
  • DE

DG528AK/883B

Part No DG528AK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 400 OHM 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 18-CDIP (0.300", 7.62mm)
Case / Package 18-CDIP
Family Name DG528
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917071-DG528AK/883B
Ultra Librarian 3D Model Ultra Librarian DG528AK/883B CAD Model

Description

The DG528AK/883B is a high-performance, monolithic CMOS analog multiplexer from Maxim Integrated, a renowned leader in the development of integrated circuits. This precision device is designed to offer superior signal switching capabilities for critical applications that require high reliability and accuracy.

Key Features

  • Multiple Channels: The DG528AK/883B features a single 8-channel configuration, providing versatility for routing analog signals in complex systems.
  • Low On-Resistance: With an on-resistance typically as low as 100 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Low Crosstalk: The device is engineered to minimize crosstalk between channels, making it ideal for applications where signal separation is crucial.
  • Single or Dual Supply Operation: It can operate with a single supply ranging from +10V to +30V or a dual supply from ±5V to ±20V, adding to its flexibility in various system designs.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge events, enhancing the durability of the device in harsh environments.
  • MIL-STD-883B Compliant: The DG528AK/883B meets the stringent requirements of the MIL-STD-883B standard, making it suitable for military and aerospace applications.

Applications

The robust design and reliable performance of the DG528AK/883B make it an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Avionics
  • Test Equipment
  • Process Control

Technical Specifications

The DG528AK/883B is designed to interface with digital signals from TTL, CMOS, and PMOS logic levels. Its fast switching times and low power consumption make it an efficient solution for modern electronic systems. The device is available in a hermetically sealed package, ensuring long-term reliability and performance under extreme conditions.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess