EN
  • EN
  • DE

DG509ADJ+

Part No DG509ADJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 27 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1033359-DG509ADJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG509ADJ+ CAD Model

Description

The DG509ADJ+ is a high-performance, single 4-channel or dual 2-channel analog multiplexer designed by Maxim Integrated. This versatile component is ideal for applications requiring precise and reliable switching of analog signals. It is commonly used in data acquisition systems, test equipment, and communication devices, offering a seamless interface between analog inputs and your digital control system.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and preserving signal integrity.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation performance, the DG509ADJ+ minimizes interference between channels, making it suitable for multiplexing sensitive signals.
  • Single or Dual Supply Operation: It is capable of operating with a single supply ranging from +10.8V to +16.5V or a dual supply from ±4.5V to ±18V, providing flexibility in various circuit designs.
  • Low Power Consumption: The device has been designed for low power consumption, which is a critical feature for battery-operated and power-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal overlap and the potential for shorting.
  • TTL/CMOS-Compatible: The control logic is compatible with both TTL and CMOS levels, which allows easy integration with a wide range of digital components.

Applications

The DG509ADJ+ is engineered for versatility and can be employed in numerous applications, including:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control Systems
  • Communication Systems

Package and Quality

The component is available in a compact 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it suitable for both through-hole and surface-mount technology (SMT) board designs. The DG509ADJ+ adheres to Maxim Integrated's commitment to high-quality and reliability standards, ensuring performance and durability across a wide range of environmental conditions.

With its combination of features, the DG509ADJ+ from Maxim Integrated is an excellent choice for designers looking for a reliable and precise analog multiplexer for their next project.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess