EN
  • EN
  • DE

DG508AAL-883B

Part No DG508AAL-883B
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Channels 1
Operating Supply Current 200 µA
Operating Supply Voltage 15 V
Propagation Delay 1 µs
Resistance 500 Ω
RoHS Non-Compliant
Turn-Off Delay Time 700 ns
Turn-On Delay Time 1 µs
Win Source Part Number 1055471-DG508AAL-883B
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG508AAL-883B CAD Model

Description

The DG508AAL-883B from Maxim Integrated is a high-performance, monolithic CMOS analog multiplexer that offers a precise and reliable solution for routing analog signals in a variety of applications. This component is designed to connect one of eight inputs to a common output, as determined by the 3-bit binary address lines A0, A1, and A2.

This analog multiplexer is characterized by its low power consumption and high switching speed, making it an excellent choice for battery-powered and time-critical applications. Its low on-resistance and low charge injection ensure minimal distortion and signal loss, which is critical for maintaining signal integrity in sensitive analog circuits.

The DG508AAL-883B operates over a wide voltage range, which allows it to be used in systems that require a broad range of input signals. This versatility makes it suitable for use in data acquisition systems, test equipment, and communication devices. Additionally, its TTL/CMOS-compatible logic inputs make it easy to interface with a variety of digital controllers and microprocessors.

One of the key features of the DG508AAL-883B is its ESD protection, which safeguards the device against electrostatic discharge events, thus enhancing its robustness and reliability in harsh environments. Furthermore, the device is offered in a hermetically sealed package, ensuring long-term stability and performance by protecting it from moisture and contaminants.

Whether it's for multiplexing data in digital communication systems, selecting measurement channels in instrumentation setups, or routing audio signals in consumer electronics, the DG508AAL-883B provides designers with a compact and efficient solution. Its integration into a system is straightforward, thanks to its industry-standard pin configuration and easy-to-use logic control.

In summary, Maxim Integrated's DG508AAL-883B analog multiplexer is a reliable component that combines durability, precision, and low power operation. Its wide operating voltage range and compatibility with digital logic systems make it an ideal choice for a multitude of analog signal routing applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess