EN
  • EN
  • DE

DG506ADJ

Part No DG506ADJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 16:1 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
Channel-to-Channel Matching (ΔRon) 27Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1µs, 400ns (Typ)
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 5nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DG506
Standard Package 34 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917066-DG506ADJ
Ultra Librarian 3D Model Ultra Librarian DG506ADJ CAD Model

Description

The DG506ADJ from Maxim Integrated is a high-performance, single-ended analog multiplexer designed to meet the needs of sophisticated electronic systems. This device is a precision, monolithic CMOS analog multiplexer with 16 channels, providing an efficient solution for routing analog signals in a wide range of applications, including data acquisition systems, test equipment, and communication devices.

Key Features

  • Wide Voltage Range: The DG506ADJ operates with a single or dual supply configuration, accommodating a broad range of voltages from ±4.5V to ±20V, or a single supply of 9V to 40V, allowing for flexible integration into various circuit designs.
  • Low On-Resistance: With a low on-resistance (RON) characteristic, this multiplexer ensures minimal signal attenuation, making it ideal for precision applications where signal integrity is paramount.
  • Low Crosstalk and Off-Isolation: The device features excellent crosstalk and off-isolation specifications, minimizing signal interference between channels and ensuring accurate signal routing.
  • ESD Protection: The DG506ADJ is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity and enhancing system reliability.
  • High-Speed Switching: Fast switching times enable the DG506ADJ to handle high-frequency signals effectively, making it suitable for applications that require rapid signal routing changes.

Applications

Maxim Integrated's DG506ADJ is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Medical Equipment
  • Instrumentation

Conclusion

The Maxim Integrated DG506ADJ analog multiplexer combines high performance with reliability and flexibility, making it a top choice for engineers and designers seeking a superior solution for their analog signal routing needs. Its compatibility with a wide range of supply voltages, low on-resistance, and high-speed operation make it an invaluable component in a multitude of electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess